Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACPEK MM908E625ACPEK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885224-MM908E625ACPE K Operating Temperature Range: -40°C ~ 85°C Core Processor: HC08 Package: Bulk Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Number of I/O: 13 Program Memory Type: FLASH (16kB) Family Name: MM908 Categories: Integrated Circuits (ICs) Case / Package: 54-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885224-MM908E625ACPE K Operating Temperature Range: -40°C ~ 85°C Core Processor: HC08 Package: Bulk Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Number of I/O: 13 Program Memory Type: FLASH (16kB) Family Name: MM908 Categories: Integrated Circuits (ICs) Case / Package: 54-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACPEK - 885224-MM908E625ACPEK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACPEK
885224-MM908E625ACPEK
Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACPEK 885224-MM908E625ACPEK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885224-MM908E625ACPE K Operating Temperature Range: -40°C ~ 85°C Core Processor: HC08 Package: Bulk Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Number of I/O: 13 Program Memory Type: FLASH (16kB) Family Name: MM908 Categories: Integrated Circuits (ICs) Case / Package: 54-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885224-MM908E625ACPEK
Operating Temperature Range: -40°C ~ 85°C
Core Processor: HC08
Package: Bulk
Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Number of I/O: 13
Program Memory Type: FLASH (16kB)
Family Name: MM908
Categories: Integrated Circuits (ICs)
Case / Package: 54-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - MM908E625ACPEK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MM908E625ACPEK
Embedded - Microcontrollers - Application Specific MM908E625ACPEK
STEPPER MOTOR DRIVER, 4X H-B, 1

STEPPER MOTOR DRIVER, 4X H-B, 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885224-MM908E625ACPEK MM908E625ACPEK
Product Name Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACPEK Embedded - Microcontrollers - Application Specific
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers