Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACPEK MM908E621ACPEK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927370-MM908E621ACPE K Operating Temperature Range: -40°C ~ 85°C Core Processor: HC08 Package: Bulk Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Number of I/O: 12 Program Memory Type: FLASH (16kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-SOIC-EP Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927370-MM908E621ACPE K Operating Temperature Range: -40°C ~ 85°C Core Processor: HC08 Package: Bulk Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Number of I/O: 12 Program Memory Type: FLASH (16kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-SOIC-EP Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACPEK - 927370-MM908E621ACPEK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACPEK
927370-MM908E621ACPEK
Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACPEK 927370-MM908E621ACPEK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927370-MM908E621ACPE K Operating Temperature Range: -40°C ~ 85°C Core Processor: HC08 Package: Bulk Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Number of I/O: 12 Program Memory Type: FLASH (16kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-SOIC-EP Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927370-MM908E621ACPEK
Operating Temperature Range: -40°C ~ 85°C
Core Processor: HC08
Package: Bulk
Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Number of I/O: 12
Program Memory Type: FLASH (16kB)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 54-SOIC-EP
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - MM908E621ACPEK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MM908E621ACPEK
Embedded - Microcontrollers - Application Specific MM908E621ACPEK
MICROCONTROLLER, 8-BIT, HC08/S08

MICROCONTROLLER, 8-BIT, HC08/S08

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - MM908E621ACPEK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MM908E621ACPEK
Embedded - Microcontrollers - Application Specific MM908E621ACPEK
MICROCONTROLLER, 8-BIT, HC08/S08

MICROCONTROLLER, 8-BIT, HC08/S08

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 927370-MM908E621ACPEK MM908E621ACPEK
Product Name Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACPEK Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit
RAM 16 KB
ROM Type Flash; FLASH (16kB)
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details