Win Source Part Number: 1079330-MM78C30J/883
Category: Integrated Circuits (ICs)>Specialized ICs
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MM78C30J/883MM78C30J
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Rochester Electronics, LLC
Other Names: 2156-MM78C30J/883,NA
RoHS Status: Not applicable
DUAL MARKED (5962-8988201CA)
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1079330-MM78C30J/883 | MM78C30J/883 | MM78C30J/883 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |