Rochester Electronics Logic - Logic - Flip Flops - MM74HCT574MTC MM74HCT574MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 885219-MM74HCT574MTC Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 885219-MM74HCT574MTC Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HCT574MTC
885219-MM74HCT574MTC
Logic - Logic - Flip Flops - MM74HCT574MTC 885219-MM74HCT574MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 885219-MM74HCT574MTC Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885219-MM74HCT574MTC
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT574
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - MM74HCT574MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HCT574MTC
Logic - Flip Flops MM74HCT574MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 885219-MM74HCT574MTC MM74HCT574MTC
Product Name Logic - Logic - Flip Flops - MM74HCT574MTC Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger - 5962-8970201EA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP,WAFERSALE
View Details
Flip Flops - 1727-3251-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details