Rochester Electronics Logic - Logic - Gates and Inverters - MM74HC86SJ MM74HC86SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927364-MM74HC86SJ Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927364-MM74HC86SJ Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HC86SJ - 927364-MM74HC86SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC86SJ
927364-MM74HC86SJ
Logic - Logic - Gates and Inverters - MM74HC86SJ 927364-MM74HC86SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927364-MM74HC86SJ Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 927364-MM74HC86SJ
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC86
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 47
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MM74HC86SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC86SJ
Logic - Gates and Inverters MM74HC86SJ
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927364-MM74HC86SJ MM74HC86SJ
Product Name Logic - Logic - Gates and Inverters - MM74HC86SJ Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; SOP; Other; 14-SOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers