Rochester Electronics Logic - Flip Flops MM74HC74ASJX

Description
D FLIP-FLOP, HC/UH SERIES, 2-FUN
Datasheet
Description
D FLIP-FLOP, HC/UH SERIES, 2-FUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MM74HC74ASJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC74ASJX
Logic - Flip Flops MM74HC74ASJX
D FLIP-FLOP, HC/UH SERIES, 2-FUN

D FLIP-FLOP, HC/UH SERIES, 2-FUN

Supplier's Site Datasheet
Logic - Flip Flops - MM74HC74ASJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC74ASJX
Logic - Flip Flops MM74HC74ASJX
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number MM74HC74ASJX MM74HC74ASJX
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 94 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details