Rochester Electronics Logic - Flip Flops MM74HC74ASJ

Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MM74HC74ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC74ASJ
Logic - Flip Flops MM74HC74ASJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MM74HC74ASJ
Product Name Logic - Flip Flops
fMAX 94 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 1727-2440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers