Manufacturer: National Semiconductor
Win Source Part Number: 885215-MM74HC367N
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC367
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 885215-MM74HC367N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC367N |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |