Rochester Electronics Logic - Logic - Gates and Inverters - MM74HC27M MM74HC27M

Description
Manufacturer: National Semiconductor Win Source Part Number: 927356-MM74HC27M Series: 74HC Features: IC Channel Package: Bulk Family Name: 74HC27 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 927356-MM74HC27M Series: 74HC Features: IC Channel Package: Bulk Family Name: 74HC27 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HC27M - 927356-MM74HC27M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC27M
927356-MM74HC27M
Logic - Logic - Gates and Inverters - MM74HC27M 927356-MM74HC27M
Manufacturer: National Semiconductor Win Source Part Number: 927356-MM74HC27M Series: 74HC Features: IC Channel Package: Bulk Family Name: 74HC27 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 927356-MM74HC27M
Series: 74HC
Features: IC Channel
Package: Bulk
Family Name: 74HC27
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MM74HC27M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC27M
Logic - Gates and Inverters MM74HC27M
NOR GATE, HC/UH SERIES

NOR GATE, HC/UH SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927356-MM74HC27M MM74HC27M
Product Name Logic - Logic - Gates and Inverters - MM74HC27M Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ32WRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details