Rochester Electronics Logic - Flip Flops MM74HC273N

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MM74HC273N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC273N
Logic - Flip Flops MM74HC273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MM74HC273N
Product Name Logic - Flip Flops
fMAX 78 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC374DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details