Rochester Electronics Logic - Logic - Flip Flops - MM74HC175MTCX MM74HC175MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927355-MM74HC175MTCX Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927355-MM74HC175MTCX Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HC175MTCX
927355-MM74HC175MTCX
Logic - Logic - Flip Flops - MM74HC175MTCX 927355-MM74HC175MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927355-MM74HC175MTCX Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 927355-MM74HC175MTCX
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HC175
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - MM74HC175MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC175MTCX
Logic - Flip Flops MM74HC175MTCX
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 927355-MM74HC175MTCX MM74HC175MTCX
Product Name Logic - Logic - Flip Flops - MM74HC175MTCX Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV74PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers