Rochester Electronics Logic - Flip Flops MM74HC174MTC

Description
IC FF D-TYPE SNGL 6BIT 16TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MM74HC174MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC174MTC
Logic - Flip Flops MM74HC174MTC
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MM74HC174MTC
Product Name Logic - Flip Flops
fMAX 31 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details