Rochester Electronics Logic - Logic - Gates and Inverters - MM74HC10N MM74HC10N

Description
Manufacturer: National Semiconductor Win Source Part Number: 885212-MM74HC10N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel Package: Bulk Family Name: 74HC10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 885212-MM74HC10N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel Package: Bulk Family Name: 74HC10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HC10N - 885212-MM74HC10N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC10N
885212-MM74HC10N
Logic - Logic - Gates and Inverters - MM74HC10N 885212-MM74HC10N
Manufacturer: National Semiconductor Win Source Part Number: 885212-MM74HC10N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel Package: Bulk Family Name: 74HC10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 885212-MM74HC10N
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 3 Channel
Package: Bulk
Family Name: 74HC10
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MM74HC10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC10N
Logic - Gates and Inverters MM74HC10N
IC GATE NAND 3CH 3 INP

IC GATE NAND 3CH 3 INP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 885212-MM74HC10N MM74HC10N
Product Name Logic - Logic - Gates and Inverters - MM74HC10N Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139005P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 54LS27FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details