Manufacturer: ON Semiconductor
Win Source Part Number: 927351-MM5Z9V1T1
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 9.1 V 200 mW ±6% Surface Mount SOD-523
Package: Bulk
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0050
Other Part Number: 2156-MM5Z9V1T1, 2156-MM5Z9V1T1-ONTR-
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 927351-MM5Z9V1T1 |
| Product Name | Diodes - Zener - Single - MM5Z9V1T1 |
| Package | SOD-523; SOD-523 |