Rochester Electronics Diodes - Zener - Single - MM5Z11V MM5Z11V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927339-MM5Z11V Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 200 mW ±5% Surface Mount SOD-523F Package: Bulk Package: SC-79, SOD-523F Mounting: Surface Mount Family Name: MM5Z1 Categories: Discrete Semiconductor Products Case / Package: SOD-523F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927339-MM5Z11V Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 200 mW ±5% Surface Mount SOD-523F Package: Bulk Package: SC-79, SOD-523F Mounting: Surface Mount Family Name: MM5Z1 Categories: Discrete Semiconductor Products Case / Package: SOD-523F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM5Z11V - 927339-MM5Z11V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z11V
927339-MM5Z11V
Diodes - Zener - Single - MM5Z11V 927339-MM5Z11V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927339-MM5Z11V Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 200 mW ±5% Surface Mount SOD-523F Package: Bulk Package: SC-79, SOD-523F Mounting: Surface Mount Family Name: MM5Z1 Categories: Discrete Semiconductor Products Case / Package: SOD-523F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 927339-MM5Z11V
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 11 V 200 mW ±5% Surface Mount SOD-523F
Package: Bulk
Package: SC-79, SOD-523F
Mounting: Surface Mount
Family Name: MM5Z1
Categories: Discrete Semiconductor Products
Case / Package: SOD-523F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 927339-MM5Z11V
Product Name Diodes - Zener - Single - MM5Z11V
Package SOD-523; SOD-523F
Unlock Full Specs
to access all available technical data