54C86 - XOR Gate, TTL/H/L Series, 4-Func, 2-Input, CMOS, CDIP14
Win Source Part Number: 1030680-MM54C86J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-MM54C86J-2156
IC GATE XOR Product overview: MM54C86J from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM54C86J can be used for catalog matching and distributor lookup.
54C86 - XOR GATE, TTL/H/L SERIES
54C86 - XOR GATE, TTL/H/L SERIES
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM54C86J | 1030680-MM54C86J | 705-MM54C86J | MM54C86J | MM54C86J | MM54C86J |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | NOT | XOR | NOT; XOR |