Rochester Electronics Logic - Logic - Gates and Inverters - MM54C20W/883C MM54C20W/883C

Description
Manufacturer: National Semiconductor Win Source Part Number: 927335-MM54C20W/883C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 927335-MM54C20W/883C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM54C20W/883C - 927335-MM54C20W/883C - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM54C20W/883C
927335-MM54C20W/883C
Logic - Logic - Gates and Inverters - MM54C20W/883C 927335-MM54C20W/883C
Manufacturer: National Semiconductor Win Source Part Number: 927335-MM54C20W/883C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 927335-MM54C20W/883C
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MM54C20W/883C - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM54C20W/883C
Logic - Gates and Inverters MM54C20W/883C
NAND GATE, CMOS

NAND GATE, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927335-MM54C20W/883C MM54C20W/883C
Product Name Logic - Logic - Gates and Inverters - MM54C20W/883C Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers