Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079273-MM5480N
Packaging: Bulk
Number of Pins: 28
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079273-MM5480N |
| Product Name | OEM Parts - OEM Parts (M - N) - MM5480N |