Rochester Electronics Embedded - Embedded - Microcontrollers - MKV46F256VLL16 MKV46F256VLL16

Description
Manufacturer: NXP Win Source Part Number: 885110-MKV46F256VLL1 6 Series: Kinetis KV Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 38x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885110-MKV46F256VLL1 6 Series: Kinetis KV Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 38x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKV46F256VLL16 - 885110-MKV46F256VLL16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKV46F256VLL16
885110-MKV46F256VLL16
Embedded - Embedded - Microcontrollers - MKV46F256VLL16 885110-MKV46F256VLL16
Manufacturer: NXP Win Source Part Number: 885110-MKV46F256VLL1 6 Series: Kinetis KV Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 38x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885110-MKV46F256VLL16
Series: Kinetis KV
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 38x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKV46F256VLL16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKV46F256VLL16
Embedded - Microcontrollers MKV46F256VLL16
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885110-MKV46F256VLL16 MKV46F256VLL16
Product Name Embedded - Embedded - Microcontrollers - MKV46F256VLL16 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 168 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details