Rochester Electronics Embedded - Embedded - Microcontrollers - MKM14Z64ACHH5 MKM14Z64ACHH5

Description
Manufacturer: NXP Win Source Part Number: 885078-MKM14Z64ACHH5 Series: Kinetis KM Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 50MHz Package: Bulk Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 20 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 5x16b, 4x24b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885078-MKM14Z64ACHH5 Series: Kinetis KM Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 50MHz Package: Bulk Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 20 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 5x16b, 4x24b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKM14Z64ACHH5 - 885078-MKM14Z64ACHH5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKM14Z64ACHH5
885078-MKM14Z64ACHH5
Embedded - Embedded - Microcontrollers - MKM14Z64ACHH5 885078-MKM14Z64ACHH5
Manufacturer: NXP Win Source Part Number: 885078-MKM14Z64ACHH5 Series: Kinetis KM Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 50MHz Package: Bulk Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 20 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 5x16b, 4x24b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885078-MKM14Z64ACHH5
Series: Kinetis KM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 50MHz
Package: Bulk
Package: 44-VFLGA Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 20
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x16b, 4x24b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 44-MAPLGA (5x5)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKM14Z64ACHH5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKM14Z64ACHH5
Embedded - Microcontrollers MKM14Z64ACHH5
IC MCU 32BIT 64KB FLASH 44MAPLGA

IC MCU 32BIT 64KB FLASH 44MAPLGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885078-MKM14Z64ACHH5 MKM14Z64ACHH5
Product Name Embedded - Embedded - Microcontrollers - MKM14Z64ACHH5 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details