Rochester Electronics Embedded - Embedded - Microcontrollers - MKL82Z128VMC7 MKL82Z128VMC7

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885076-MKL82Z128VMC7 Series: Kinetis KL8 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8) Core Processor: ARM® Cortex®-M0+ Speed: 72MHz Package: Bulk Package: 121-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x16b; D/A 1x6b, 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 121-MAPBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885076-MKL82Z128VMC7 Series: Kinetis KL8 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8) Core Processor: ARM® Cortex®-M0+ Speed: 72MHz Package: Bulk Package: 121-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x16b; D/A 1x6b, 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 121-MAPBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKL82Z128VMC7 - 885076-MKL82Z128VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL82Z128VMC7
885076-MKL82Z128VMC7
Embedded - Embedded - Microcontrollers - MKL82Z128VMC7 885076-MKL82Z128VMC7
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885076-MKL82Z128VMC7 Series: Kinetis KL8 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8) Core Processor: ARM® Cortex®-M0+ Speed: 72MHz Package: Bulk Package: 121-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x16b; D/A 1x6b, 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 121-MAPBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885076-MKL82Z128VMC7
Series: Kinetis KL8
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
Core Processor: ARM® Cortex®-M0+
Speed: 72MHz
Package: Bulk
Package: 121-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x16b; D/A 1x6b, 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 121-MAPBGA (8x8)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKL82Z128VMC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL82Z128VMC7
Embedded - Microcontrollers MKL82Z128VMC7
IC MCU 32B 128KB FLASH 121MAPBGA

IC MCU 32B 128KB FLASH 121MAPBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - MKL82Z128VMC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL82Z128VMC7
Embedded - Microcontrollers MKL82Z128VMC7
IC MCU 32B 128KB FLASH 121MAPBGA

IC MCU 32B 128KB FLASH 121MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885076-MKL82Z128VMC7 MKL82Z128VMC7
Product Name Embedded - Embedded - Microcontrollers - MKL82Z128VMC7 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details