Rochester Electronics Embedded - Embedded - Microcontrollers - MKL33Z32VLK4 MKL33Z32VLK4

Description
Manufacturer: NXP Win Source Part Number: 885069-MKL33Z32VLK4 Series: Kinetis KL3 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: FlexIO, I2C, IrDA, SPI, UART/USART Peripherals: DMA, LCD, PWM, WDT Number of I/O: 70 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 20x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885069-MKL33Z32VLK4 Series: Kinetis KL3 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: FlexIO, I2C, IrDA, SPI, UART/USART Peripherals: DMA, LCD, PWM, WDT Number of I/O: 70 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 20x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKL33Z32VLK4 - 885069-MKL33Z32VLK4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL33Z32VLK4
885069-MKL33Z32VLK4
Embedded - Embedded - Microcontrollers - MKL33Z32VLK4 885069-MKL33Z32VLK4
Manufacturer: NXP Win Source Part Number: 885069-MKL33Z32VLK4 Series: Kinetis KL3 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: FlexIO, I2C, IrDA, SPI, UART/USART Peripherals: DMA, LCD, PWM, WDT Number of I/O: 70 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 20x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885069-MKL33Z32VLK4
Series: Kinetis KL3
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 80-FQFP (12x12)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: FlexIO, I2C, IrDA, SPI, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 70
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 80-FQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKL33Z32VLK4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL33Z32VLK4
Embedded - Microcontrollers MKL33Z32VLK4
IC MCU 32BIT 32KB FLASH 80FQFP

IC MCU 32BIT 32KB FLASH 80FQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885069-MKL33Z32VLK4 MKL33Z32VLK4
Product Name Embedded - Embedded - Microcontrollers - MKL33Z32VLK4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details