Rochester Electronics Embedded - Embedded - Microcontrollers - MKL27Z64VLH4 MKL27Z64VLH4

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885065-MKL27Z64VLH4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, FlexIO, SPI, UART/USART, USB Peripherals: DMA, I2S, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 17x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885065-MKL27Z64VLH4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, FlexIO, SPI, UART/USART, USB Peripherals: DMA, I2S, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 17x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKL27Z64VLH4 - 885065-MKL27Z64VLH4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL27Z64VLH4
885065-MKL27Z64VLH4
Embedded - Embedded - Microcontrollers - MKL27Z64VLH4 885065-MKL27Z64VLH4
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885065-MKL27Z64VLH4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, FlexIO, SPI, UART/USART, USB Peripherals: DMA, I2S, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 17x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885065-MKL27Z64VLH4
Series: Kinetis KL2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, FlexIO, SPI, UART/USART, USB
Peripherals: DMA, I2S, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x16b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKL27Z64VLH4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL27Z64VLH4
Embedded - Microcontrollers MKL27Z64VLH4
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885065-MKL27Z64VLH4 MKL27Z64VLH4
Product Name Embedded - Embedded - Microcontrollers - MKL27Z64VLH4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers