Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MKE14Z128VLL7,557

Description
KINETIS KE14Z: 72MHZ CORTEX M0+
Datasheet
Description
KINETIS KE14Z: 72MHZ CORTEX M0+
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MKE14Z128VLL7,557 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MKE14Z128VLL7,557
Logic - Buffers, Drivers, Receivers, Transceivers MKE14Z128VLL7,557
KINETIS KE14Z: 72MHZ CORTEX M0+

KINETIS KE14Z: 72MHZ CORTEX M0+

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MKE14Z128VLL7,557
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - SI2493-D-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details