Rochester Electronics Embedded - Embedded - Microcontrollers - MKE14F256VLL16 MKE14F256VLL16

Description
Manufacturer: NXP Win Source Part Number: 927224-MKE14F256VLL1 6 Series: Kinetis KE1xF Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 168MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: FlexIO, I²C, SPI, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 89 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 68K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927224-MKE14F256VLL1 6 Series: Kinetis KE1xF Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 168MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: FlexIO, I²C, SPI, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 89 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 68K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKE14F256VLL16 - 927224-MKE14F256VLL16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKE14F256VLL16
927224-MKE14F256VLL16
Embedded - Embedded - Microcontrollers - MKE14F256VLL16 927224-MKE14F256VLL16
Manufacturer: NXP Win Source Part Number: 927224-MKE14F256VLL1 6 Series: Kinetis KE1xF Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 168MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: FlexIO, I²C, SPI, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 89 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 68K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 927224-MKE14F256VLL16
Series: Kinetis KE1xF
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4F
Speed: 168MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: FlexIO, I²C, SPI, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 89
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 68K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKE14F256VLL16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKE14F256VLL16
Embedded - Microcontrollers MKE14F256VLL16
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 927224-MKE14F256VLL16 MKE14F256VLL16
Product Name Embedded - Embedded - Microcontrollers - MKE14F256VLL16 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 168 MHz
RAM 256 KB
ROM 68 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details