The MKE02Z64VLH2 is a 32-bit microcontroller from the KE02 sub-family, featuring an Arm Cortex-M0+ core capable of operating at speeds up to 20 MHz. It supports a voltage range of 2.7 to 5.5 V and operates within a temperature range of -40 to 105°C. The microcontroller includes 64 KB of flash memory, 256 B of EEPROM, and 4 KB of RAM, making it suitable for various embedded applications. This device is equipped with multiple system peripherals, including a power management module with three power modes, low-voltage detection, and a watchdog timer. It also features a serial wire debug interface for development and debugging purposes. The MKE02Z64VLH2 supports a variety of communication interfaces, including two SPI modules, up to three UART modules, and one I2C module. For analog applications, it includes a 12-bit SAR ADC with up to 16 channels and two analog comparators. The microcontroller is available in a 64-pin LQFP package, providing flexibility for integration into different designs. Overall, the MKE02Z64VLH2 is a versatile option for engineers looking for a reliable microcontroller for their projects.
IC MCU 32BIT 64KB FLASH 64LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MKE02Z64VLH2 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |