Rochester Electronics Embedded - Embedded - Microcontrollers - MKE02Z64VFM4 MKE02Z64VFM4

Description
Manufacturer: NXP Win Source Part Number: 885003-MKE02Z64VFM4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885003-MKE02Z64VFM4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKE02Z64VFM4 - 885003-MKE02Z64VFM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKE02Z64VFM4
885003-MKE02Z64VFM4
Embedded - Embedded - Microcontrollers - MKE02Z64VFM4 885003-MKE02Z64VFM4
Manufacturer: NXP Win Source Part Number: 885003-MKE02Z64VFM4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885003-MKE02Z64VFM4
Series: Kinetis KE02
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b; D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MKE02Z64VFM4
Embedded - Microcontrollers MKE02Z64VFM4
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885003-MKE02Z64VFM4 MKE02Z64VFM4
Product Name Embedded - Embedded - Microcontrollers - MKE02Z64VFM4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz
RAM 64 KB
ROM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details