Rochester Electronics Embedded - Embedded - Microcontrollers - MKE02Z16VLD4 MKE02Z16VLD4

Description
Manufacturer: NXP Win Source Part Number: 884999-MKE02Z16VLD4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884999-MKE02Z16VLD4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKE02Z16VLD4 - 884999-MKE02Z16VLD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKE02Z16VLD4
884999-MKE02Z16VLD4
Embedded - Embedded - Microcontrollers - MKE02Z16VLD4 884999-MKE02Z16VLD4
Manufacturer: NXP Win Source Part Number: 884999-MKE02Z16VLD4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 884999-MKE02Z16VLD4
Series: Kinetis KE02
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 37
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b; D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKE02Z16VLD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKE02Z16VLD4
Embedded - Microcontrollers MKE02Z16VLD4
IC MCU 32BIT 16KB FLASH 44LQFP

IC MCU 32BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 884999-MKE02Z16VLD4 MKE02Z16VLD4
Product Name Embedded - Embedded - Microcontrollers - MKE02Z16VLD4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz
RAM 16 KB
ROM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details