Rochester Electronics Embedded - Embedded - Microcontrollers - MK22FX512VLK12 MK22FX512VLK12

Description
Manufacturer: NXP Win Source Part Number: 884975-MK22FX512VLK1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 27x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22FX512 Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884975-MK22FX512VLK1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 27x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22FX512 Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK22FX512VLK12 - 884975-MK22FX512VLK12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK22FX512VLK12
884975-MK22FX512VLK12
Embedded - Embedded - Microcontrollers - MK22FX512VLK12 884975-MK22FX512VLK12
Manufacturer: NXP Win Source Part Number: 884975-MK22FX512VLK1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 27x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22FX512 Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884975-MK22FX512VLK12
Series: Kinetis K20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Bulk
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 27x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK22FX512
Categories: Integrated Circuits (ICs)
Case / Package: 80-FQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MK22FX512VLK12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK22FX512VLK12
Embedded - Microcontrollers MK22FX512VLK12
IC MCU 32BIT 512KB FLASH 80FQFP

IC MCU 32BIT 512KB FLASH 80FQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 884975-MK22FX512VLK12 MK22FX512VLK12
Product Name Embedded - Embedded - Microcontrollers - MK22FX512VLK12 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details