Rochester Electronics Embedded - Microcontrollers MK12DN512VMC5

Description
IC MCU 32B 512KB FLASH 121MAPBGA
Description
IC MCU 32B 512KB FLASH 121MAPBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MK12DN512VMC5 is a 32-bit microcontroller from the Kinetis K1x MCU family, featuring an ARM Cortex-M4 core that operates at speeds up to 120 MHz. It includes 512 KB of flash memory and up to 128 KB of SRAM, along with 32 to 512 KB of FlexMemory, which provides additional non-volatile memory options. The microcontroller supports a variety of peripherals, including multiple UARTs, I2C, and CAN interfaces, making it suitable for diverse applications such as electronic point of sales, HVAC systems, and remote sensors. This device is designed for low-power operation, with ten ultra-low-power modes and the ability to maintain functionality with minimal current draw. It features a 12-bit DAC, high-speed ADCs, and integrated cryptographic acceleration for secure data handling. The MK12DN512VMC5 also includes advanced signal conditioning capabilities and supports various communication protocols, enhancing its versatility in embedded systems. Its compact package options and robust performance make it a suitable choice for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The MK12DN512VMC5 is a 32-bit microcontroller from the Kinetis K1x MCU family, featuring an ARM Cortex-M4 core that operates at speeds up to 120 MHz. It includes 512 KB of flash memory and up to 128 KB of SRAM, along with 32 to 512 KB of FlexMemory, which provides additional non-volatile memory options. The microcontroller supports a variety of peripherals, including multiple UARTs, I2C, and CAN interfaces, making it suitable for diverse applications such as electronic point of sales, HVAC systems, and remote sensors. This device is designed for low-power operation, with ten ultra-low-power modes and the ability to maintain functionality with minimal current draw. It features a 12-bit DAC, high-speed ADCs, and integrated cryptographic acceleration for secure data handling. The MK12DN512VMC5 also includes advanced signal conditioning capabilities and supports various communication protocols, enhancing its versatility in embedded systems. Its compact package options and robust performance make it a suitable choice for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MK12DN512VMC5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK12DN512VMC5
Embedded - Microcontrollers MK12DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MK12DN512VMC5
Product Name Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details