Rochester Electronics Embedded - Microcontrollers MK10DX64VFM5

Description
IC MCU 32BIT 64KB FLASH 32QFN
Description
IC MCU 32BIT 64KB FLASH 32QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MK10DX64VFM5 is a 32-bit microcontroller from the K10 sub-family, featuring an ARM Cortex-M4 core capable of operating at speeds up to 50 MHz. It supports a voltage range of 1.71 to 3.6 V and operates within an ambient temperature range of -40 to 105°C. The device includes 64 KB of program flash memory, along with additional memory options such as up to 32 KB of FlexNVM and 16 KB of RAM. This microcontroller is equipped with a variety of system peripherals, including a 4-channel DMA controller, external and software watchdogs, and multiple low-power modes for energy efficiency. It also features a 16-bit SAR ADC, two analog comparators, and a range of timers suitable for motor control and general-purpose applications. Communication interfaces include SPI, I2C, and three UART modules, making it versatile for various embedded applications. The MK10DX64VFM5 is designed for applications requiring robust performance and flexibility, making it suitable for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The MK10DX64VFM5 is a 32-bit microcontroller from the K10 sub-family, featuring an ARM Cortex-M4 core capable of operating at speeds up to 50 MHz. It supports a voltage range of 1.71 to 3.6 V and operates within an ambient temperature range of -40 to 105°C. The device includes 64 KB of program flash memory, along with additional memory options such as up to 32 KB of FlexNVM and 16 KB of RAM. This microcontroller is equipped with a variety of system peripherals, including a 4-channel DMA controller, external and software watchdogs, and multiple low-power modes for energy efficiency. It also features a 16-bit SAR ADC, two analog comparators, and a range of timers suitable for motor control and general-purpose applications. Communication interfaces include SPI, I2C, and three UART modules, making it versatile for various embedded applications. The MK10DX64VFM5 is designed for applications requiring robust performance and flexibility, making it suitable for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MK10DX64VFM5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK10DX64VFM5
Embedded - Microcontrollers MK10DX64VFM5
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MK10DX64VFM5
Product Name Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details