The MK10DN512VLK10 is a 32-bit microcontroller from the K10 sub-family, featuring an ARM Cortex-M4 core that operates at speeds up to 100 MHz. It supports a voltage range of 1.71 to 3.6 V and has an ambient temperature range of -40 to 105°C, making it suitable for a variety of applications. The microcontroller includes 512 KB of program flash memory and 128 KB of RAM, along with multiple communication interfaces such as CAN, SPI, I2C, and UART. This device is equipped with advanced features including a 16-channel DMA controller, multiple low-power modes for energy efficiency, and a memory protection unit. It also integrates two 16-bit SAR ADCs, a 12-bit DAC, and various timers for precise control and timing applications. The thermal resistance from junction to case is specified at 9°C/W. Overall, the MK10DN512VLK10 is designed for applications requiring robust processing capabilities and extensive peripheral support.
IC MCU 32BIT 512KB FLASH 80FQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MK10DN512VLK10 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |