The MJF122 is an NPN silicon power Darlington transistor designed for general-purpose amplification and switching applications with an electrically isolated mounting surface. It is housed in a TO-220-3 package with dimensions of 15.67-16.12 mm in length, 9.96-10.63 mm in width, and 12.78-13.73 mm in lead spacing. The device has a continuous collector current rating of 5 A and a collector-emitter voltage rating of 100 Vdc. It features a minimum DC current gain of 2000 at 3 A collector current and is UL recognized for 3500 V RMS isolation. The packaged device requires no isolating washers and supports a maximum power dissipation of 30 W at 25°C case temperature. Thermal resistance from junction to case is 4.1°C/W.
Manufacturer: ON Semiconductor
Win Source Part Number: 884919-MJF122
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 5 A - 2 W Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 884919-MJF122 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJF122 |
| Polarity | NPN |