The MJE243 is an NPN silicon power transistor designed for low-power audio amplifier and low-current, high-speed switching applications. It is packaged in a TO-225 case with dimensions of 10.80 to 11.04 mm in length, 7.50 to 7.74 mm in width, and 14.61 to 16.63 mm in height. The device has a maximum collector-emitter voltage of 100 V, continuous collector current of 4.0 A, and total power dissipation of 15 W at 25℃ case temperature. It features a minimum current gain bandwidth product of 40 MHz, collector-emitter saturation voltage of 0.3 V at 500 mA, and DC current gain ranging from 40 to 180 at 200 mA collector current. The operating and storage junction temperature range is -65℃ to +150℃. Thermal resistance from junction to case is 8.34 °C/W. The part is Pb-free and meets RoHS compliance.
Manufacturer: ON Semiconductor
Win Source Part Number: 850416-MJE243
Features: Bipolar (BJT) Transistor 100 V 4 A 15 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 850416-MJE243 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE243 |
| Package Type | SOT3 |