The MJD44H11 is an NPN silicon power transistor designed for general purpose switching and amplification applications, such as in switching regulators and power amplifiers. It is packaged in a DPAK (CASE 369C) surface mount format with a maximum collector-emitter voltage of 80 V, continuous collector current of 8 A, and total power dissipation of 20 W at TC = 25°C. The device has a collector-emitter saturation voltage of 1.0 V max at 8 A, and thermal resistance from junction to case of 6.25 °C/W. Epoxy meets UL 94 V-0, and it is available in Pb-free versions. Operating and storage junction temperature ranges from -55°C to +150°C. ESD ratings are 8000 V human body model and 400 V machine model. It is electrically similar to the D44H/D45H series.
Manufacturer: ON Semiconductor
Win Source Part Number: 850471-MJD44H11
Features: Bipolar (BJT) Transistor 80 V 8 A 20 W
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 75
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 850471-MJD44H11 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD44H11 |
| Package Type | SOT3 |