Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC863BM8 MIC863BM8

Description
Manufacturer: Micrel Win Source Part Number: 927148-MIC863BM8 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-8 Package: Bulk Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 927148-MIC863BM8 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-8 Package: Bulk Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC863BM8 - 927148-MIC863BM8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC863BM8
927148-MIC863BM8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC863BM8 927148-MIC863BM8
Manufacturer: Micrel Win Source Part Number: 927148-MIC863BM8 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-8 Package: Bulk Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Micrel
Win Source Part Number: 927148-MIC863BM8
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-8
Package: Bulk
Package: SOT-23-8
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MIC863BM8
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC863BM8
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 927148-MIC863BM8 MIC863BM8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC863BM8 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Package Type SOP; MSOP; Msop
View Details