Rochester Electronics PMIC - PMIC - Supervisors - MIC705M MIC705M

Description
Manufacturer: Micrel Win Source Part Number: 884834-MIC705M Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor - 1 Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 884834-MIC705M Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor - 1 Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC705M - 884834-MIC705M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC705M
884834-MIC705M
PMIC - PMIC - Supervisors - MIC705M 884834-MIC705M
Manufacturer: Micrel Win Source Part Number: 884834-MIC705M Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor - 1 Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001

Manufacturer: Micrel
Win Source Part Number: 884834-MIC705M
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor - 1 Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 95
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MIC705M - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC705M
PMIC - Supervisors MIC705M
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 884834-MIC705M MIC705M
Product Name PMIC - PMIC - Supervisors - MIC705M PMIC - Supervisors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Supervisors - BQ24013DRC - 1154107-BQ24013DRC - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers