Manufacturer: Micrel
Win Source Part Number: 927122-MIC5320-SPYD6
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HIGH-PERFORMANCE DUAL 150 MILLAM
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927122-MIC5320-SPYD6 | MIC5320-SPYD6 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5320-SPYD6 | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; Bulk |