Manufacturer: Micrel
Win Source Part Number: 927110-MIC5303-2.1YM
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REG LINEAR SGL 300MA CMOS
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927110-MIC5303-2.1YMT | MIC5303-2.1YMT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5303-2.1YMT | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |