Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MIC5301-1.5YMT MIC5301-1.5YMT

Description
Manufacturer: Micrel Win Source Part Number: 927106-MIC5301-1.5YM T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-TMLF® (1.6x1.6) Package: Bulk Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-TMLF® (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 927106-MIC5301-1.5YM T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-TMLF® (1.6x1.6) Package: Bulk Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-TMLF® (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5301-1.5YMT - 927106-MIC5301-1.5YMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5301-1.5YMT
927106-MIC5301-1.5YMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5301-1.5YMT 927106-MIC5301-1.5YMT
Manufacturer: Micrel Win Source Part Number: 927106-MIC5301-1.5YM T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-TMLF® (1.6x1.6) Package: Bulk Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-TMLF® (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Micrel
Win Source Part Number: 927106-MIC5301-1.5YMT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-TMLF® (1.6x1.6)
Package: Bulk
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5301-1.5YMT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5301-1.5YMT
PMIC - Voltage Regulators - Linear MIC5301-1.5YMT
IC REG LINEAR 1.5V 150MA 6TMLF

IC REG LINEAR 1.5V 150MA 6TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 927106-MIC5301-1.5YMT MIC5301-1.5YMT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5301-1.5YMT PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details