Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5213-1.8BC5 MIC5213-1.8BC5

Description
Manufacturer: Micrel Win Source Part Number: 884766-MIC5213-1.8BC 5 Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 884766-MIC5213-1.8BC 5 Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5213-1.8BC5 - 884766-MIC5213-1.8BC5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5213-1.8BC5
884766-MIC5213-1.8BC5
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5213-1.8BC5 884766-MIC5213-1.8BC5
Manufacturer: Micrel Win Source Part Number: 884766-MIC5213-1.8BC 5 Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Micrel
Win Source Part Number: 884766-MIC5213-1.8BC5
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5213-1.8BC5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
MIC5213-1.8BC5
PMIC - Voltage Regulators - Linear Regulator Controllers MIC5213-1.8BC5
TEENY MICROCAP LOW-DROPOUT REGUL

TEENY MICROCAP LOW-DROPOUT REGUL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 884766-MIC5213-1.8BC5 MIC5213-1.8BC5
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5213-1.8BC5 PMIC - Voltage Regulators - Linear Regulator Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers