Rochester Electronics PMIC - PMIC - Gate Drivers - MIC4468YN MIC4468YN

Description
Manufacturer: Micrel Win Source Part Number: 884740-MIC4468YN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 884740-MIC4468YN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4468YN - 884740-MIC4468YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4468YN
884740-MIC4468YN
PMIC - PMIC - Gate Drivers - MIC4468YN 884740-MIC4468YN
Manufacturer: Micrel Win Source Part Number: 884740-MIC4468YN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Micrel
Win Source Part Number: 884740-MIC4468YN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Low-Side Gate Driver IC Non-Inverting 14-DIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 884740-MIC4468YN
Product Name PMIC - PMIC - Gate Drivers - MIC4468YN
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330F-B00216-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74LVC1G240GSH - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details