Rochester Electronics PMIC - PMIC - Gate Drivers - MIC4467CWM TR MIC4467CWM TR

Description
Manufacturer: Micrel Win Source Part Number: 927081-MIC4467CWM TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MIC4467 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 927081-MIC4467CWM TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MIC4467 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4467CWM TR - 927081-MIC4467CWM TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4467CWM TR
927081-MIC4467CWM TR
PMIC - PMIC - Gate Drivers - MIC4467CWM TR 927081-MIC4467CWM TR
Manufacturer: Micrel Win Source Part Number: 927081-MIC4467CWM TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MIC4467 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Micrel
Win Source Part Number: 927081-MIC4467CWM TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Low-Side Gate Driver IC Inverting 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MIC4467
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 927081-MIC4467CWM TR
Product Name PMIC - PMIC - Gate Drivers - MIC4467CWM TR
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 620-1498-2-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; "10-SOP (0.154"", 3.90mm Width)"
View Details
3 suppliers
Gate Drivers - 448-2ED21834S06JXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
4 suppliers
 - 74HC368D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details