Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC4126YML MIC4126YML

Description
Manufacturer: Micrel Win Source Part Number: 927078-MIC4126YML Series: * Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 927078-MIC4126YML Series: * Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC4126YML
MIC4126YML
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC4126YML MIC4126YML
Manufacturer: Micrel Win Source Part Number: 927078-MIC4126YML Series: * Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Micrel
Win Source Part Number: 927078-MIC4126YML
Series: *
Features: Power Switch/Driver
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC4126YML - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC4126YML
PMIC - Power Distribution Switches, Load Drivers MIC4126YML
DUAL 1.5A-PEAK LOW-SIDE MOSFET D

DUAL 1.5A-PEAK LOW-SIDE MOSFET D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC4126YML MIC4126YML
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC4126YML PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details