Rochester Electronics Embedded - Embedded - Microprocessors - MG8797BH/B MG8797BH/B

Description
Manufacturer: Rochester Electronics Win Source Part Number: 926994-MG8797BH/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 926994-MG8797BH/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MG8797BH/B - 926994-MG8797BH/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MG8797BH/B
926994-MG8797BH/B
Embedded - Embedded - Microprocessors - MG8797BH/B 926994-MG8797BH/B
Manufacturer: Rochester Electronics Win Source Part Number: 926994-MG8797BH/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 926994-MG8797BH/B
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Microprocessors - MG8797BH/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MG8797BH/B
Microprocessors MG8797BH/B
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - MG8797BH/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MG8797BH/B
Embedded - Microprocessors MG8797BH/B
16 BIT CPU W/A/D

16 BIT CPU W/A/D

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MG8797BH/B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MG8797BH/B
Integrated Circuits (ICs) - Embedded - Microprocessors MG8797BH/B
16 BIT CPU W/A/D

16 BIT CPU W/A/D

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926994-MG8797BH/B MG8797BH/B MG8797BH/B MG8797BH/B
Product Name Embedded - Embedded - Microprocessors - MG8797BH/B Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details