Rochester Electronics Embedded - Embedded - Microprocessors - MG80C186-12/B MG80C186-12/B

Description
80C186 - Microprocessor, 16-Bit
Request a Quote Datasheet
Description
80C186 - Microprocessor, 16-Bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MG80C186-12/B - Rochester Electronics
Newburyport, MA, United States
80C186 - Microprocessor, 16-Bit

80C186 - Microprocessor, 16-Bit

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MG80C186-12/B - 884569-MG80C186-12/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MG80C186-12/B
884569-MG80C186-12/B
Embedded - Embedded - Microprocessors - MG80C186-12/B 884569-MG80C186-12/B
Manufacturer: Rochester Electronics Win Source Part Number: 884569-MG80C186-12/B Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 12MHz Core Processor: 80C186 Speed: 12MHz Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 884569-MG80C186-12/B
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 12MHz
Core Processor: 80C186
Speed: 12MHz
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
12MHZ Embedded Microprocessor MPU - 694-MG80C186-12/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MHZ Embedded Microprocessor MPU
694-MG80C186-12/B
12MHZ Embedded Microprocessor MPU 694-MG80C186-12/B
IC MPU I186 12MHZ Product overview: MG80C186-12/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 12MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80C186-12/B can be used for catalog matching and distributor lookup.

IC MPU I186 12MHZ Product overview: MG80C186-12/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 12MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80C186-12/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MG80C186-12/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MG80C186-12/B
Embedded - Microprocessors MG80C186-12/B
MG80C186-12/B

MG80C186-12/B

Supplier's Site Datasheet
Microprocessors - MG80C186-12/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MG80C186-12/B
Microprocessors MG80C186-12/B
80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz

80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MG80C186-12/B
Integrated Circuits (ICs) - Embedded - Microprocessors MG80C186-12/B
IC MPU I186 12MHZ

IC MPU I186 12MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MG80C186-12/B 884569-MG80C186-12/B 694-MG80C186-12/B MG80C186-12/B MG80C186-12/B MG80C186-12/B
Product Name Embedded - Embedded - Microprocessors - MG80C186-12/B 12MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit; 16-Bit 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products