Rochester Electronics Embedded - Embedded - Microprocessors - MG80960MC-25 MG80960MC-25

Description
Manufacturer: Rochester Electronics Win Source Part Number: 926992-MG80960MC-25 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 926992-MG80960MC-25 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MG80960MC-25 - 926992-MG80960MC-25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MG80960MC-25
926992-MG80960MC-25
Embedded - Embedded - Microprocessors - MG80960MC-25 926992-MG80960MC-25
Manufacturer: Rochester Electronics Win Source Part Number: 926992-MG80960MC-25 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 926992-MG80960MC-25
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32 BIT Embedded Microprocessor MPU - 694-MG80960MC-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 BIT Embedded Microprocessor MPU
694-MG80960MC-25
32-bit 32 BIT Embedded Microprocessor MPU 694-MG80960MC-25
RISC MICROPROCESSOR, 32 BIT, 25M Product overview: MG80960MC-25 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80960MC-25 can be used for catalog matching and distributor lookup.

RISC MICROPROCESSOR, 32 BIT, 25M Product overview: MG80960MC-25 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80960MC-25 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MG80960MC-25
Integrated Circuits (ICs) - Embedded - Microprocessors MG80960MC-25
RISC MICROPROCESSOR, 32 BIT, 25M

RISC MICROPROCESSOR, 32 BIT, 25M

Supplier's Site
Embedded - Microprocessors - MG80960MC-25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MG80960MC-25
Embedded - Microprocessors MG80960MC-25
RISC MICROPROCESSOR, 32 BIT, 25M

RISC MICROPROCESSOR, 32 BIT, 25M

Supplier's Site Datasheet
Microprocessors - MG80960MC-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MG80960MC-25
Microprocessors MG80960MC-25
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926992-MG80960MC-25 694-MG80960MC-25 MG80960MC-25 MG80960MC-25 MG80960MC-25
Product Name Embedded - Embedded - Microprocessors - MG80960MC-25 32-bit 32 BIT Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details