Rochester Electronics 8-bit 12MHz Embedded Microcontroller MCU MD87C51FC

Description
8-Bit Microcontroller, 12MHz, UVPROM, 8051, 40-Pin CDIP, Military Product overview: MD87C51FC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD87C51FC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Microcontroller, 12MHz, UVPROM, 8051, 40-Pin CDIP, Military Product overview: MD87C51FC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD87C51FC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz Embedded Microcontroller MCU - 685-MD87C51FC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz Embedded Microcontroller MCU
685-MD87C51FC
8-bit 12MHz Embedded Microcontroller MCU 685-MD87C51FC
8-Bit Microcontroller, 12MHz, UVPROM, 8051, 40-Pin CDIP, Military Product overview: MD87C51FC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD87C51FC can be used for catalog matching and distributor lookup.

8-Bit Microcontroller, 12MHz, UVPROM, 8051, 40-Pin CDIP, Military Product overview: MD87C51FC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD87C51FC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1055080-MD87C51FC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1055080-MD87C51FC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1055080-MD87C51FC
Win Source Part Number: 1055080-MD87C51FC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Rochester Electronics, LLC Other Names: 2156-MD87C51FC,INTRE IMD87C51FC RoHS Status: RoHS non-compliant

Win Source Part Number: 1055080-MD87C51FC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD87C51FC,INTREIMD87C51FC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - Microcontrollers - MD87C51FC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MD87C51FC
Embedded - Microcontrollers MD87C51FC
IC MCU 8BIT

IC MCU 8BIT

Supplier's Site Datasheet
Microcontrollers - MD87C51FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MD87C51FC
Microcontrollers MD87C51FC
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MD87C51FC 1055080-MD87C51FC MD87C51FC MD87C51FC
Product Name 8-bit 12MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit
Clock Speed 12 MHz
Supply Voltage 4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHAFXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details