Rochester Electronics Embedded Microcontroller MCU MD87C51/BQA

Description
87C51 - 8-Bit CHMOS Microcontroller
Request a Quote Datasheet
Description
87C51 - 8-Bit CHMOS Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD87C51/BQA - Rochester Electronics
Newburyport, MA, United States
87C51 - 8-Bit CHMOS Microcontroller

87C51 - 8-Bit CHMOS Microcontroller

Supplier's Site Datasheet
Embedded Microcontroller MCU - 685-MD87C51/BQA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-MD87C51/BQA
Embedded Microcontroller MCU 685-MD87C51/BQA
IC MCU Product overview: MD87C51/BQA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD87C51/BQA can be used for catalog matching and distributor lookup.

IC MCU Product overview: MD87C51/BQA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD87C51/BQA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MD87C51/BQA - 884480-MD87C51/BQA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MD87C51/BQA
884480-MD87C51/BQA
Embedded - Embedded - Microcontrollers - MD87C51/BQA 884480-MD87C51/BQA
Manufacturer: Rochester Electronics Win Source Part Number: 884480-MD87C51/BQA Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 884480-MD87C51/BQA
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MD87C51/BQA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MD87C51/BQA
Embedded - Microcontrollers MD87C51/BQA
IC MCU

IC MCU

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MD87C51/BQA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MD87C51/BQA
Integrated Circuits (ICs) - Embedded - Microcontrollers MD87C51/BQA
IC MCU

IC MCU

Supplier's Site
Microcontrollers - MD87C51/BQA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MD87C51/BQA
Microcontrollers MD87C51/BQA
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MD87C51/BQA 685-MD87C51/BQA 884480-MD87C51/BQA MD87C51/BQA MD87C51/BQA MD87C51/BQA
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MD87C51/BQA Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active Active Active
Package Type CDIP; Other; CDIP40 Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details