Rochester Electronics Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific MD8259A/BXA

Description
Win Source Part Number: 991693-MD8259A/BXA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8259A/BXA,INT REIMD8259A/BXA RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 991693-MD8259A/BXA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8259A/BXA,INT REIMD8259A/BXA RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 991693-MD8259A/BXA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
991693-MD8259A/BXA
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 991693-MD8259A/BXA
Win Source Part Number: 991693-MD8259A/BXA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8259A/BXA,INT REIMD8259A/BXA RoHS Status: Not applicable

Win Source Part Number: 991693-MD8259A/BXA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD8259A/BXA,INTREIMD8259A/BXA
RoHS Status: Not applicable

Buy Now Datasheet
Application Specific Microcontrollers - MD8259A/BXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
MD8259A/BXA
Application Specific Microcontrollers MD8259A/BXA
Interface

Interface

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - MD8259A/BXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MD8259A/BXA
Embedded - Microcontrollers - Application Specific MD8259A/BXA
DUAL MARKED (5962-87510801XA)

DUAL MARKED (5962-87510801XA)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 991693-MD8259A/BXA MD8259A/BXA MD8259A/BXA
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CILMCAFNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers